CONNECTOR
CONNECTOR
6 Position Circular Connector Receptacle, Male Pins Crimp
AI-CRIMP BOX-MT RECEPTACLE 26482-1
CIRCULAR CONNECTOR, PLUG, SIZE 10, 6 POSITION, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02SE-10-6P | PT02SE10-6P-ND | PT02SE-10-6P | 85C4353 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector, Plug, Size 10, 6 Position, Box; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | |||
| Current Rating | 7.5 amps |