Amphenol Industrial Circular Connector Assemblies PT02A-14-19P

Description
19 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT02A14-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT02A14-19P-ND
Circular Connector Assemblies PT02A14-19P-ND
19 Position Circular Connector Receptacle, Male Pins Solder Cup

19 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Singapore, Singapore
7.5A 600V Electronic Connector
436-PT02A-14-19P
7.5A 600V Electronic Connector 436-PT02A-14-19P
MIL-DTL-26482 Circular Connector, 19 Pos, Sz 14, Pin, 7.5A, 600V Product overview: PT02A-14-19P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02A-14-19P can be used for catalog matching and distributor lookup.

MIL-DTL-26482 Circular Connector, 19 Pos, Sz 14, Pin, 7.5A, 600V Product overview: PT02A-14-19P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT02A-14-19P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - PT02A-14-19P - 792645-PT02A-14-19P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - PT02A-14-19P
792645-PT02A-14-19P
Circular Connectors - PT02A-14-19P 792645-PT02A-14-19P
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 792645-PT02A-14-19P Series: MIL-DTL-26482 Series I, PT Packaging: Bulk Number of Positions: 19 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Contact Finish: Gold Current Rating: 7.5A Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 14-19 Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated Family Name: PT Categories: Connectors, Interconnects Voltage Rating DC: 600VAC Introduction Date: July 14, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 792645-PT02A-14-19P
Series: MIL-DTL-26482 Series I, PT
Packaging: Bulk
Number of Positions: 19
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Contact Finish: Gold
Current Rating: 7.5A
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 14-19
Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated
Family Name: PT
Categories: Connectors, Interconnects
Voltage Rating DC: 600VAC
Introduction Date: July 14, 2004
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-14-19P
MIL Spec Connector - MIL-DTL-26482 I PT02A-14-19P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-14-19P
MIL Spec Connector - MIL-DTL-26482 I PT02A-14-19P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-14-19P
MIL Spec Connector - MIL-DTL-26482 I PT02A-14-19P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT02A-14-19P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT02A-14-19P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02A-14-19P
AI-Solder Box-Mt Receptacle 26482-1

AI-Solder Box-Mt Receptacle 26482-1

Buy Now
Circular Connector, Plug, Size 14, 19 Position, Box; Product Range Amphenol Industrial - 54H0153 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 14, 19 Position, Box; Product Range Amphenol Industrial
54H0153
Circular Connector, Plug, Size 14, 19 Position, Box; Product Range Amphenol Industrial 54H0153
CIRCULAR CONNECTOR, PLUG, SIZE 14, 19 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 14, 19 POSITION, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
connector,metal circular,box mounting receptacle,size 14,19 #20 solder pin cont - 70143444 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,box mounting receptacle,size 14,19 #20 solder pin cont
70143444
connector,metal circular,box mounting receptacle,size 14,19 #20 solder pin cont 70143444
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02A14-19P-ND 436-PT02A-14-19P 792645-PT02A-14-19P PT02A-14-19P PT02A-14-19P 54H0153 70143444
Product Name Circular Connector Assemblies 7.5A 600V Electronic Connector Circular Connectors - PT02A-14-19P MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Plug, Size 14, 19 Position, Box; Product Range Amphenol Industrial connector,metal circular,box mounting receptacle,size 14,19 #20 solder pin cont
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount, Flange Flanged
Gender Female / Jack Female / Jack
Termination Solder Solder Cup Solder
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
SheerPwr - 10140847-8002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Specs
Connector Type Military Connector
View Details