4 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
CIRCULAR CONNECTOR, RCPT, 4POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
connector,metal circ,box recept,class e,size 8,4 #20 solder socket contact,black
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02E-8-4S(025)-ND | PT02E-8-4S(025) | 26W2740 | 70010999 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Rcpt, 4Pos, Bayonet; Product Range Amphenol Industrial | connector,metal circ,box recept,class e,size 8,4 #20 solder socket contact,black |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Flanged | ||
| Coupling / Adapter | Coupling / Adapter | |||
| Coupling | Bayonet | Bayonet | ||
| Geometry | Straight |