The Amphenol Circular Connector, part number 85C4363, is a size 18 box mount receptacle featuring 32 contacts with crimp pin termination. It utilizes a bayonet coupling style, ensuring secure connections in various applications. This connector is compliant with RoHS standards, making it suitable for environmentally conscious projects. Designed for general duty applications, it operates effectively within a temperature range of -55°C to +125°C and supports an operating voltage of up to 1000 VAC (RMS) at sea level. The connector's robust construction includes gold-plated contacts to prevent corrosion and enhance durability. This product is ideal for use in instrumentation, industrial controls, and military/aerospace environments.
32 Position Circular Connector Receptacle, Male Pins Crimp
CONNECTOR
CONNECTOR
CIRCULAR CONN, RCPT, SIZE 18, 32POS, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02SE18-32P-ND | PT02SE-18-32P | 85C4363 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Conn, Rcpt, Size 18, 32Pos, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |