Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT02A-20-24P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT02A-20-24P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-20-24P
MIL Spec Connector - MIL-DTL-26482 I PT02A-20-24P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02A-20-24P
MIL Spec Connector - MIL-DTL-26482 I PT02A-20-24P
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT02A-20-24P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT02A-20-24P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02A-20-24P
AI-Solder Box-Mt Receptacle 26482-1

AI-Solder Box-Mt Receptacle 26482-1

Buy Now
Circular Connector Assemblies - PT02A-20-24P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT02A-20-24P-ND
Circular Connector Assemblies PT02A-20-24P-ND
24 Position Circular Connector Receptacle, Male Pins Solder Cup

24 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, Size 20, 24Pos, Box; Product Range Amphenol Industrial - 86J9316 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 20, 24Pos, Box; Product Range Amphenol Industrial
86J9316
Circular Conn, Rcpt, Size 20, 24Pos, Box; Product Range Amphenol Industrial 86J9316
CIRCULAR CONN, RCPT, SIZE 20, 24POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:20-24 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 20, 24POS, BOX; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:20-24 RoHS Compliant: No

Supplier's Site
connector,box mounting receptacle,classa,size 20,24 #20 solder pin contact - 70010959 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,box mounting receptacle,classa,size 20,24 #20 solder pin contact
70010959
connector,box mounting receptacle,classa,size 20,24 #20 solder pin contact 70010959
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.

Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02A-20-24P PT02A-20-24P PT02A-20-24P-ND 86J9316 70010959
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Conn, Rcpt, Size 20, 24Pos, Box; Product Range Amphenol Industrial connector,box mounting receptacle,classa,size 20,24 #20 solder pin contact
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount Flanged
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Industrial Circular Connectors - 2854938 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details