Amphenol Industrial Circular Connector Assemblies PT01E-10-6S(SR)

Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT01E-10-6S(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT01E-10-6S(SR)-ND
Circular Connector Assemblies PT01E-10-6S(SR)-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E-10-6S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT01E-10-6S(SR)
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Industrial - 35H4674 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Industrial
35H4674
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Industrial 35H4674
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,10#20 SOCKET CONTACT - 70010691 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,10#20 SOCKET CONTACT
70010691
CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,10#20 SOCKET CONTACT 70010691
PT Series Miniature Cylindrical Connector Jam Nut Receptacle, Environmental. Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR). Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost cons

PT Series Miniature Cylindrical Connector Jam Nut Receptacle, Environmental.
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost cons

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT01E-10-6S(SR)-ND PT01E-10-6S(SR) 35H4674 70010691
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Industrial CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS E,10#20 SOCKET CONTACT
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Flanged
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings Red - 1321G3-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details