6 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
connector,metal circ,box recept,class e,size 10,6 #20 solder pin contact,black
CIRCULAR CONNECTOR, RCPT, 10-6, BOX MNT; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02E-10-6P(025)-ND | PT02E-10-6P(025) | 70011005 | 87J0552 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circ,box recept,class e,size 10,6 #20 solder pin contact,black | Circular Connector, Rcpt, 10-6, Box Mnt; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Flanged | ||
| Geometry | Straight | |||
| Termination | Solder | |||
| Coupling | Bayonet | Bayonet |