CONNECTOR
CONNECTOR
8 Position Circular Connector Receptacle, Male Pins Solder Cup
CIRCULAR CONNECTOR, RCPT, 8POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes
connector,metal circ,box recept,class e,size 12,8 #20 solder pin contact,black
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02E-12-8P(025) | PT02E-12-8P(025)-ND | 87J0730 | 70011021 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Circular Connector, Rcpt, 8Pos, Bayonet; Product Range Amphenol Industrial | connector,metal circ,box recept,class e,size 12,8 #20 solder pin contact,black |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Flanged | ||
| Coupling / Adapter | Coupling / Adapter | |||
| Coupling | Bayonet | Bayonet | ||
| Geometry | Straight |