Amphenol Industrial Circular Connector Assemblies PT02SE-12-10S(025)

Description
10 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT02SE-12-10S(025)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT02SE-12-10S(025)-ND
Circular Connector Assemblies PT02SE-12-10S(025)-ND
10 Position Circular Connector Receptacle, Female Sockets Crimp

10 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - PT02SE-12-10S(025) - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02SE-12-10S(025)
MIL Spec Connector - MIL-DTL-26482 I PT02SE-12-10S(025)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT02SE-12-10S(025)
MIL Spec Connector - MIL-DTL-26482 I PT02SE-12-10S(025)
CONNECTOR

CONNECTOR

Buy Now
Circular, Receptacle, 12-10, Box; Product Range Amphenol Industrial - 42AC1147 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 12-10, Box; Product Range Amphenol Industrial
42AC1147
Circular, Receptacle, 12-10, Box; Product Range Amphenol Industrial 42AC1147
CIRCULAR, RECEPTACLE, 12-10, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-10; RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, 12-10, BOX; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-10; RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector, Receptacle, 10 Position, 12-10, Panel; Product Range Amphenol Industrial - 05K5046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, 12-10, Panel; Product Range Amphenol Industrial
05K5046
Circular Connector, Receptacle, 10 Position, 12-10, Panel; Product Range Amphenol Industrial 05K5046
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, PANEL; Product Range:PT-SE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT02SE-12-10S(025)-ND PT02SE-12-10S(025) 42AC1147
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular, Receptacle, 12-10, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 3079655 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details