CONNECTOR
CONNECTOR
Connector
Circular MIL Spec Connector 18P Sz 14 Cbl Mt Skt Recept Strain Relie Product overview: PT01A-14-18S(SR) from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-PT01A-14-18S(SR)
18 Position Circular Connector Receptacle, Female Sockets Solder Cup
PT01A Series Cable Connecting Circular Receptacles
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 18 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts;
MIL SPEC CIR CONN, RCPT, 14-18, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts;
| Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01A-14-18S(SR) | PT01A-14-18S(SR) | 378-PT01A-14-18S(SR) | 339-PT01A-14-18S(SR)-ND | 70010776 | 11J7963 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Electronic Connector | Circular Connector Assemblies | CONNECTOR,CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,CLASS A,18#20 SOCKET CONTACT | Circular Connector Receptacle Size 14, 18 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Current Rating | 7.5 amps | 7.5 amps | ||||
| Mounting | Free Hanging (In-Line) | Flanged | ||||
| Geometry | Straight | |||||
| Termination | Solder |