Amphenol Aerospace Corporation Circular Connector Assemblies PT02H-10-6P

Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-PT02H-10-6P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-PT02H-10-6P-ND
Circular Connector Assemblies 1178-PT02H-10-6P-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 10-6, Box Mount; Circular Connector Shell Style Amphenol Aerospace - 08AJ1958 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-6, Box Mount; Circular Connector Shell Style Amphenol Aerospace
08AJ1958
Circular Conn, Rcpt, 10-6, Box Mount; Circular Connector Shell Style Amphenol Aerospace 08AJ1958
CIRCULAR CONN, RCPT, 10-6, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 10-6, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-PT02H-10-6P-ND 08AJ1958
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 10-6, Box Mount; Circular Connector Shell Style Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2842.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Nicomatic North America
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers