19 Pos Circular Connector, 7.5A, 600V, MIL-DTL-26482, Crimp, Receptacle Product overview: PT00SE-14-19S(SR) from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT00SE-14-19S(SR
19 Position Circular Connector Receptacle, Female Sockets Crimp
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR, RCPT, 19POS, BAYONET; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-PT00SE-14-19S(SR) | 339-PT00SE-14-19S(SR)-ND | PT00SE-14-19S(SR) | 05K2791 |
| Product Name | 7.5A 600V Electronic Connector | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Rcpt, 19Pos, Bayonet; Product Range Amphenol Industrial |
| Termination | Crimp | |||
| Voltage Rating | 600 volts | |||
| Current Rating | 7.5 amps | |||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |