6 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
AI-Solder Cable Receptacle 26482-1
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-PT01A-10-6S-ND | PT01A-10-6S | PT01A-10-6S | 70010689 | 18C2852 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | CONNECTOR,CABLE CONNECTING RECEPTACLE,CLASS A,SIZE 10,6 #20 SOLDER SOCKET CONT | Circular Connector Receptacle, Size 10, 6 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Flanged | |||
| Gender | Female / Jack | ||||
| Geometry | Straight | ||||
| Termination | Solder |