2 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR, PLUG, 10-2, 2POS; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-2
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-PT06A-10-2S(SR)-ND | PT06A-10-2S(SR) | 87J8718 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Plug, 10-2, 2Pos; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors |