CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB
AI-Solder Box-Mt Receptacle 26482-1
26 Position Circular Connector Receptacle, Male Pins Solder Cup
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT02A-16-26P | PT02A-16-26P | 339-PT02A-16-26P-ND | 70010936 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | connector,box mounting receptacle,classa,size 16,26 #20 solder pin contact |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | |||
| Mounting | Panel Mount | Flanged | ||
| Geometry | Straight | |||
| Termination | Solder |