Amphenol Aerospace Corporation Circular Connector Assemblies PT02H-14-19P

Description
19 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-PT02H-14-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-PT02H-14-19P-ND
Circular Connector Assemblies 1178-PT02H-14-19P-ND
19 Position Circular Connector Receptacle, Male Pins Solder Cup

19 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT02H-14-19P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT02H-14-19P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT02H-14-19P
PT HERMETIC SS

PT HERMETIC SS

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Conn, Rcpt, 14-19, Box Mount; Circular Connector Shell Style Amphenol Aerospace - 08AJ1962 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-19, Box Mount; Circular Connector Shell Style Amphenol Aerospace
08AJ1962
Circular Conn, Rcpt, 14-19, Box Mount; Circular Connector Shell Style Amphenol Aerospace 08AJ1962
CIRCULAR CONN, RCPT, 14-19, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-19; Contact Material:Copper Alloy

CIRCULAR CONN, RCPT, 14-19, BOX MOUNT; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-19; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-PT02H-14-19P-ND PT02H-14-19P PT02H-14-19P 08AJ1962
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Conn, Rcpt, 14-19, Box Mount; Circular Connector Shell Style Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products