AI-Solder Wall-Mt Receptacle 26482-1
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR
CONNECTOR
Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
CIRCULAR CONN, RCPT, SIZE 14, 5POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: No
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT00A-14-5S | 339-PT00A-14-5S-ND | PT00A-14-5S | 70010500 | 85J9368 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | CONNECTOR,WALL MOUNTING RECEPTACLE,CLASS A,SIZE 14,5 #16 SOLDER SOCKET CONTACT | Circular Conn, Rcpt, Size 14, 5Pos, Wall; Product Range Amphenol Industrial |
| Gender | Female / Jack | ||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flanged | |||
| Geometry | Straight | ||||
| Termination | Solder |