6 Position Circular Connector Receptacle, Female Sockets Solder Cup
AI-Solder Cable Receptacle 26482-1 W/SR
Amphenol Socapex PT01A-10-6S(SR)
CONNECTOR
MIL-26482 MS/PT/CMB
CIRCULAR CONN, RCPT, 10-6, 6P, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No
Cable Connecting Receptacle, Miniature Cylindrical Connectors
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT01A-10-6S(SR)-ND | PT01A-10-6S(SR) | 8721364 | PT01A-10-6S(SR) | 86H7484 | 70143369 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Mil Spec Circular Connectors | MIL Spec Connector - MIL-DTL-26482 I | Circular Conn, Rcpt, 10-6, 6P, Cable; Product Range Amphenol Industrial | connector,metal circ,cable conn recept w/cable clamp,size 10,6#20 solder socket |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Cable mount | Flanged | |||
| Gender | Female / Jack | Male / Plug; Female / Jack | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder |