Amphenol Industrial Circular Connector Assemblies PT00SE-22-78P

Description
MIL-26482 MS/PT/CMB RECEPT
Request a Quote Datasheet
Description
MIL-26482 MS/PT/CMB RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-PT00SE-22-78P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-PT00SE-22-78P-ND
Circular Connector Assemblies 339-PT00SE-22-78P-ND
MIL-26482 MS/PT/CMB RECEPT

MIL-26482 MS/PT/CMB RECEPT

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - PT00SE-22-78P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00SE-22-78P
MIL Spec Connector - MIL-DTL-26482 I PT00SE-22-78P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00SE-22-78P
MIL Spec Connector - MIL-DTL-26482 I PT00SE-22-78P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 22, 7 Position, Wall; Product Range Amphenol Industrial - 81J0839 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 7 Position, Wall; Product Range Amphenol Industrial
81J0839
Circular Connector, Receptacle, Size 22, 7 Position, Wall; Product Range Amphenol Industrial 81J0839
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 7 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 7 POSITION, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-PT00SE-22-78P-ND PT00SE-22-78P 81J0839
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 22, 7 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details