Male Pin Crimp Tool, 20-14 AWG, 7A, 600V Product overview: 770250-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770250-1 can be used for catalog matching and distributor lookup.
Split Pin Contact Tin 14-20 AWG Crimp
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
CONTACT, PIN, CRIMP, 20-14AWG ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 770250-1 | 332-770250-1 | A14256-ND | 92F8882 | 69AH5284 |
| Product Name | Contacts | 7A 600V Electronic Connector | Rectangular Connector Contacts | Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Pin, Crimp, 20-14Awg Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Crimp | Crimp | |||
| Voltage Rating | 600 volts |