WAGO Female connector/socket 770-723

Description
Snap-in socket; 3-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet
Description
Snap-in socket; 3-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 770-723 - WAGO
Germantown, WI, United States
Female connector/socket
770-723
Female connector/socket 770-723
Snap-in socket; 3-pole; Cod. A; 4,00 mm²; white

Snap-in socket; 3-pole; Cod. A; 4,00 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-723-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-723-ND
Headers, Plugs and Sockets 2946-770-723-ND
"3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Socket White Wago - 29K4765 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Socket White Wago
29K4765
Snap-In Socket White Wago 29K4765
Snap-in socket white

Snap-in socket white

Supplier's Site
WAGO Push-In Connectors - 770-723 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-723
WAGO Push-In Connectors 770-723
WINSTA through-panel socket

WINSTA through-panel socket

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-723 2946-770-723-ND 29K4765 770-723
Product Name Female connector/socket Headers, Plugs and Sockets Snap-In Socket White Wago WAGO Push-In Connectors
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers