TE Connectivity Pin & Socket Connectors 770673-1

Description
UMNL SOK 30-26 PTPBR L/P
Request a Quote Datasheet
Description
UMNL SOK 30-26 PTPBR L/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - 770673-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770673-1
Pin & Socket Connectors 770673-1
UMNL SOK 30-26 PTPBR L/P

UMNL SOK 30-26 PTPBR L/P

Buy Now
Rectangular Connector Contacts - A25352-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25352-ND
Rectangular Connector Contacts A25352-ND
Socket Contact Tin 26-30 AWG Crimp

Socket Contact Tin 26-30 AWG Crimp

Buy Now Datasheet
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity - 90B1044 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
90B1044
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity 90B1044
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770673-1 A25352-ND 90B1044
Product Name Pin & Socket Connectors Rectangular Connector Contacts Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data