WAGO Male connector/plug 770-233

Description
Plug; 3-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet
Description
Plug; 3-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-233 - WAGO
Germantown, WI, United States
Male connector/plug
770-233
Male connector/plug 770-233
Plug; 3-pole; Cod. A; 4,00 mm²; white

Plug; 3-pole; Cod. A; 4,00 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-233-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-233-ND
Headers, Plugs and Sockets 2946-770-233-ND
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Push-In Connectors - 770-233 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-233
WAGO Push-In Connectors 770-233
Plug

Plug

Supplier's Site
Plug 3-Pole, White Wago - 29K4659 - Newark, An Avnet Company
Chicago, IL, United States
Plug 3-Pole, White Wago
29K4659
Plug 3-Pole, White Wago 29K4659
Plug 3-pole, white

Plug 3-pole, white

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-233 2946-770-233-ND 770-233 29K4659
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Push-In Connectors Plug 3-Pole, White Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1874/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2000-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers