WAGO Male connector/plug 770-114

Description
Plug; with strain relief housing; 4-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet
Description
Plug; with strain relief housing; 4-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-114 - WAGO
Germantown, WI, United States
Male connector/plug
770-114
Male connector/plug 770-114
Plug; with strain relief housing; 4-pole; Cod. A; 4,00 mm²; black

Plug; with strain relief housing; 4-pole; Cod. A; 4,00 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-114-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-114-ND
Headers, Plugs and Sockets 2946-770-114-ND
"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug/Receptacle - 11185821 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11185821
Plug/Receptacle 11185821
PLUG WITH STRAIN RELIEF HOUSING, 4-POLE, BLACK, 10MM, 180DEG, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY

PLUG WITH STRAIN RELIEF HOUSING, 4-POLE, BLACK, 10MM, 180DEG, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WAGO Push-In Connectors - 770-114 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-114
WAGO Push-In Connectors 770-114
Plug

Plug

Supplier's Site
Plug With Strain Relief Housing; 4-Pole, Black Rohs Compliant Wago - 29K4632 - Newark, An Avnet Company
Chicago, IL, United States
Plug With Strain Relief Housing; 4-Pole, Black Rohs Compliant Wago
29K4632
Plug With Strain Relief Housing; 4-Pole, Black Rohs Compliant Wago 29K4632
Plug with strain relief housing; 4-pole, black RoHS Compliant: Yes

Plug with strain relief housing; 4-pole, black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-114 2946-770-114-ND 11185821 770-114 29K4632
Product Name Male connector/plug Headers, Plugs and Sockets Plug/Receptacle WAGO Push-In Connectors Plug With Strain Relief Housing; 4-Pole, Black Rohs Compliant Wago
Gender Male / Plug Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5372/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2000-5352-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2000-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 20 AWG
View Details
Din Rail, Channel - 2946-2002-1601-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details