TE Connectivity Rectangular Wire & Cable Connectors & Housings 770580-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770580-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770580-1
Rectangular Wire & Cable Connectors & Housings 770580-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Row-to-Row Spacing : 4.14 MM  [.162 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.14 MM  [.162 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Downers Grove, IL, United States
Rectangular Connector
770580-1
Rectangular Connector 770580-1
.163"" Centerline, 600 V, 9.5 A max. Housing

.163"" Centerline, 600 V, 9.5 A max. Housing

Supplier's Site Datasheet
Hard To Find - 770580-1 - 1133671-770580-1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 770580-1
1133671-770580-1
Hard To Find - 770580-1 1133671-770580-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133671-770580-1 Packaging: Bulk Number of Positions: 10 Pitch: 0.163" (4.14mm) Mounting Style: Free Hanging (In-Line) Color: White Connector Type: Plug Contact Type: Male or Female Number of Rows: 2 Row Spacing: 0.163" (4.14mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1133671-770580-1
Packaging: Bulk
Number of Positions: 10
Pitch: 0.163" (4.14mm)
Mounting Style: Free Hanging (In-Line)
Color: White
Connector Type: Plug
Contact Type: Male or Female
Number of Rows: 2
Row Spacing: 0.163" (4.14mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)

Buy Now
Headers & Wire Housings - 770580-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
770580-1
Headers & Wire Housings 770580-1
10P MINI UMNL PLUG HSG

10P MINI UMNL PLUG HSG

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
770580-1
Headers & Wire Housings 770580-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Rectangular Connector Housings - A25576-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25576-ND
Rectangular Connector Housings A25576-ND
"10 Rectangular Connectors - Housings Plug White 0.163"" (4.14mm)"

"10 Rectangular Connectors - Housings Plug White 0.163"" (4.14mm)"

Buy Now Datasheet
Singapore, Singapore
9.5A 600V Electronic Connector
340-770580-1
9.5A 600V Electronic Connector 340-770580-1
10 Pos 9.5A 600V Rectangular Plug Housing, Wire-to-Wire, Crimp Product overview: 770580-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770580-1 can be used for catalog matching and distributor lookup.

10 Pos 9.5A 600V Rectangular Plug Housing, Wire-to-Wire, Crimp Product overview: 770580-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770580-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Wire Housings & Plugs - 6801981P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801981P
Wire Housings & Plugs 6801981P
TE Connectivity 770580-1

TE Connectivity 770580-1

Supplier's Site
Wire Housings & Plugs - 6801981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801981
Wire Housings & Plugs 6801981
TE Connectivity 770580-1

TE Connectivity 770580-1

Supplier's Site
Wire Housings & Plugs - 1640103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1640103
Wire Housings & Plugs 1640103
TE Connectivity 770580-1

TE Connectivity 770580-1

Supplier's Site
Connector, Soft Shell; 10; 600 VAC; Plug; Double-Row; Nylon; Plug; White - 70087538 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 10; 600 VAC; Plug; Double-Row; Nylon; Plug; White
70087538
Connector, Soft Shell; 10; 600 VAC; Plug; Double-Row; Nylon; Plug; White 70087538
Crimp Terminal, 24-30 AWG Wire Size, 0.060 “ Insulation Diameter Nylon housing material One piece housing packaging method These soft shell connectors have mini-universal MATE-N-LOK connector line. 0.163 " centerline.

Crimp Terminal, 24-30 AWG Wire Size, 0.060 “ Insulation Diameter

  • Nylon housing material
  • One piece housing packaging method
    These soft shell connectors have mini-universal MATE-N-LOK connector line. 0.163 " centerline.
Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770580-1 770580-1 1133671-770580-1 770580-1 A25576-ND 340-770580-1 6801981P 6801981 70087538
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Hard To Find - 770580-1 Headers & Wire Housings Rectangular Connector Housings 9.5A 600V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Connector, Soft Shell; 10; 600 VAC; Plug; Double-Row; Nylon; Plug; White
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) MATE-N-LOK Free Hanging (In-Line) Free Hanging (In-Line) Cable mount
Voltage Rating 600 volts 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1394916-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Circular Connector Contact Inserts - 1103426-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp Terminal
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers