4 Pos Power Connector, 13A, 250V, 5.08mm Pitch, RA SMD Product overview: 770149-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 13A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770149-1 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 4 position 0.200"" (5.08mm)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 316-770149-1 | A114394-ND |
| Product Name | SMD 13A 250V Electronic Connector | Headers, Male Pins |
| Gender | Male / Plug | |
| Termination | SMD/SMT | |
| Voltage Rating | 250 volts | 250 volts |
| Current Rating | 13.0 amps | 12.0 amps |