TE Connectivity Rectangular Wire & Cable Connectors & Housings 770106-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 15 Number of Rows : 5 Contact Features Contact Layout : Matrix Contact Type : Pin, Socket Dimensions Connector Height (MM) : 43.94 Connector Length (MM) : 24.64 Connector Width (MM) : 16.13 Row-to-Row Spacing : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount, Cable Mount (Free-Hanging) Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 15 Number of Rows : 5 Contact Features Contact Layout : Matrix Contact Type : Pin, Socket Dimensions Connector Height (MM) : 43.94 Connector Length (MM) : 24.64 Connector Width (MM) : 16.13 Row-to-Row Spacing : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount, Cable Mount (Free-Hanging) Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770106-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770106-1
Rectangular Wire & Cable Connectors & Housings 770106-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 15 Number of Rows : 5 Contact Features Contact Layout : Matrix Contact Type : Pin, Socket Dimensions Connector Height (MM) : 43.94 Connector Length (MM) : 24.64 Connector Width (MM) : 16.13 Row-to-Row Spacing : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount, Cable Mount (Free-Hanging) Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 5

Contact Features


  • Contact Layout : Matrix
  • Contact Type : Pin, Socket

Dimensions


  • Connector Height (MM) : 43.94
  • Connector Length (MM) : 24.64
  • Connector Width (MM) : 16.13
  • Row-to-Row Spacing : 5.03 MM  [.198 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.03 MM  [.198 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Cable Mount (Free-Hanging)
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - 770106-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
770106-1
Terminals 770106-1
15P .093 COMM P&S PLUG

15P .093 COMM P&S PLUG

Buy Now
Rectangular Connector Housings - A25535-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25535-ND
Rectangular Connector Housings A25535-ND
"15 Rectangular Connectors - Housings Plug Natural 0.198"" (5.03mm)"

"15 Rectangular Connectors - Housings Plug Natural 0.198"" (5.03mm)"

Buy Now Datasheet
CONN PLUG W/DETENT 15POS .093 - 792-770106-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG W/DETENT 15POS .093
792-770106-1
CONN PLUG W/DETENT 15POS .093 792-770106-1
CONN PLUG W/DETENT 15POS .093

CONN PLUG W/DETENT 15POS .093

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770106-1 770106-1 A25535-ND 792-770106-1
Product Name Rectangular Wire & Cable Connectors & Housings Terminals Rectangular Connector Housings CONN PLUG W/DETENT 15POS .093
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Panel Mount, Cable Mount (Free-Hanging) Panel Mount, Snap-In Panel, Snap in
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products