TE Connectivity Wire Housings & Plugs 770680-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Wire Housings & Plugs - 6809412P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6809412P
Wire Housings & Plugs 6809412P
TE Connectivity 770680-1

TE Connectivity 770680-1

Supplier's Site
Wire Housings & Plugs - 6809412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6809412
Wire Housings & Plugs 6809412
TE Connectivity 770680-1

TE Connectivity 770680-1

Supplier's Site
Singapore, Singapore
17A Electronic Connector
340-770680-1
17A Electronic Connector 340-770680-1
23 Pos Crimp Wire Housing, 16-20AWG, 17A, Gold, Black Product overview: 770680-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770680-1 can be used for catalog matching and distributor lookup.

23 Pos Crimp Wire Housing, 16-20AWG, 17A, Gold, Black Product overview: 770680-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770680-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1229873-770680-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1229873-770680-1
Connectors, Interconnects - Rectangular Connectors - Housings 1229873-770680-1
Win Source Part Number: 1229873-770680-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: AMPSEAL Number of Positions: 23 Color: Black Connector Type: Plug Contact Type: Female Socket Number of Rows: 3 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 28 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 770680-1.; 770680-1..; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: TE Connectivity Deutsch Connectors Other Names: A105101,-770680-1-CS I,770680-1-ND,-77068 0-1-SI,7706801,-7706 80-1-LSI Base Product Number: 770680

Win Source Part Number: 1229873-770680-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: AMPSEAL
Number of Positions: 23
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 3
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 28
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 770680-1.; 770680-1..;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: TE Connectivity Deutsch Connectors
Other Names: A105101,-770680-1-CSI,770680-1-ND,-770680-1-SI,7706801,-770680-1-LSI
Base Product Number: 770680

Buy Now Datasheet
Rectangular Connector Housings - A105101-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A105101-ND
Rectangular Connector Housings A105101-ND
23 Rectangular Connectors - Housings Plug Black

23 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Connectors Miscellaneous - 770680-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
770680-1
Connectors Miscellaneous 770680-1
23 POS AMP SEAL PLUG ASSY

23 POS AMP SEAL PLUG ASSY

Buy Now
CONN PLUG ASSY 23POS SEALED - 795-770680-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG ASSY 23POS SEALED
795-770680-1
CONN PLUG ASSY 23POS SEALED 795-770680-1
CONN PLUG ASSY 23POS SEALED

CONN PLUG ASSY 23POS SEALED

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
770680-1
Connectors >> Rectangular Connectors Housings 770680-1
3 - Rectangular Connectors Housings ROHS

3 - Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Heilind Electronics, Inc. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770680-1 6809412P 6809412 340-770680-1 1229873-770680-1 A105101-ND 770680-1 795-770680-1 770680-1
Product Name Wire Housings & Plugs Wire Housings & Plugs 17A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Connectors Miscellaneous CONN PLUG ASSY 23POS SEALED Connectors >> Rectangular Connectors Housings
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 102387-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
9 suppliers