Power Contact Pin, 19A, 600V, 10-12AWG, Male, Crimp, Tin Product overview: 770234-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770234-3 can be used for catalog matching and distributor lookup.
Pin Contact Tin 10-12 AWG Crimp
Pin Contact Tin 10-12 AWG Crimp
Manufacturer: AMIS
Category: Connectors,Interconn
Package: M243
Product Status: Active
Pin or Socket: Socket
Contact Termination: IDC
Contact Finish: Tin
UMNL GRND PIN PTPPHBZ ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-770234-3 | 770234-3 | A104117TR-ND | 29C5875 | |
| Product Name | 19A 600V Electronic Connector | Contacts | Rectangular Connector Contacts | Connectors,Interconnects | Umnl Grnd Pin Ptpphbz Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Crimp | IDC | |||
| Voltage Rating | 600 volts |