WAGO Female connector/socket 770-744

Description
Snap-in socket; 4-pole; Cod. B; 4,00 mm²; gray
Request a Quote Datasheet
Description
Snap-in socket; 4-pole; Cod. B; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 770-744 - WAGO
Germantown, WI, United States
Female connector/socket
770-744
Female connector/socket 770-744
Snap-in socket; 4-pole; Cod. B; 4,00 mm²; gray

Snap-in socket; 4-pole; Cod. B; 4,00 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-744-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-744-ND
Headers, Plugs and Sockets 2946-770-744-ND
"4 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"4 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Socket Gray Wago - 29K4775 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Socket Gray Wago
29K4775
Snap-In Socket Gray Wago 29K4775
Snap-in socket gray

Snap-in socket gray

Supplier's Site
WAGO Push-In Connectors - 770-744 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-744
WAGO Push-In Connectors 770-744
WINSTA through-panel socket

WINSTA through-panel socket

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-744 2946-770-744-ND 29K4775 770-744
Product Name Female connector/socket Headers, Plugs and Sockets Snap-In Socket Gray Wago WAGO Push-In Connectors
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5410/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-2701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2437-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-3221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers