"5 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"
Connectors
CONN RECEPT 5 POS CST-100
Connectors and Headers, 5 Positions, 0.100 in. Centerline
Material: UL94V-0 rated, type 6/6 nylon, natural color.
| DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A19493-ND | 770602-5 | 792-770602-5 | 36AC8325 | 70083800 |
| Product Name | Rectangular Connector Housings | CONN RECEPT 5 POS CST-100 | 05P Cst-100 Hsg Amp - Te Connectivity | Connector; Nylon; Receptacle; 5; White;Crimp; 180 deg; 0.1 in.; UL 94V-0 | |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector |