WAGO Male connector/plug 770-213/035-000

Description
Plug; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet
Description
Plug; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-213/035-000 - WAGO
Germantown, WI, United States
Male connector/plug
770-213/035-000
Male connector/plug 770-213/035-000
Plug; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; black

Plug; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-213/035-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-213/035-000-ND
Headers, Plugs and Sockets 2946-770-213/035-000-ND
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Push-In Connectors - 770-213/035-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-213/035-000
WAGO Push-In Connectors 770-213/035-000
Plug

Plug

Supplier's Site
Plug With Strain Relief Housing; 3-Pole, Black Wago - 08AC2093 - Newark, An Avnet Company
Chicago, IL, United States
Plug With Strain Relief Housing; 3-Pole, Black Wago
08AC2093
Plug With Strain Relief Housing; 3-Pole, Black Wago 08AC2093
Plug with strain relief housing; 3-pole, black

Plug with strain relief housing; 3-pole, black

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-213/035-000 2946-770-213/035-000-ND 770-213/035-000 08AC2093
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Push-In Connectors Plug With Strain Relief Housing; 3-Pole, Black Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1911/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2000-5311-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 20 AWG
View Details
Din Rail, Channel - 2946-2002-3221/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details