WAGO Male connector/plug 770-253

Description
Plug; 3-pole; Cod. B; 4,00 mm²; gray
Request a Quote Datasheet
Description
Plug; 3-pole; Cod. B; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-253 - WAGO
Germantown, WI, United States
Male connector/plug
770-253
Male connector/plug 770-253
Plug; 3-pole; Cod. B; 4,00 mm²; gray

Plug; 3-pole; Cod. B; 4,00 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-253-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-253-ND
Headers, Plugs and Sockets 2946-770-253-ND
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug/Receptacle - 25481293 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
25481293
Plug/Receptacle 25481293
PLUG, 3-POLE, 4.00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

PLUG, 3-POLE, 4.00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WAGO Push-In Connectors - 770-253 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-253
WAGO Push-In Connectors 770-253
Plug

Plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-253 2946-770-253-ND 25481293 770-253
Product Name Male connector/plug Headers, Plugs and Sockets Plug/Receptacle WAGO Push-In Connectors
Gender Male / Plug Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5410/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-3228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1321/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers