WAGO Male connector/plug 770-295

Description
Plug; 5-pole; Cod. B; 4,00 mm²; pink
Request a Quote Datasheet
Description
Plug; 5-pole; Cod. B; 4,00 mm²; pink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-295 - WAGO
Germantown, WI, United States
Male connector/plug
770-295
Male connector/plug 770-295
Plug; 5-pole; Cod. B; 4,00 mm²; pink

Plug; 5-pole; Cod. B; 4,00 mm²; pink

Supplier's Site Datasheet
Terminal Block Adapters - 2946-770-295-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Adapters
2946-770-295-ND
Terminal Block Adapters 2946-770-295-ND
SNAP-IN FRAME 2-POLE 0.5 2.0 MM

SNAP-IN FRAME 2-POLE 0.5 2.0 MM

Buy Now Datasheet
Plug, 5-Pole, Pink Wago - 45AK7892 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 5-Pole, Pink Wago
45AK7892
Plug, 5-Pole, Pink Wago 45AK7892
PLUG, 5-POLE, PINK

PLUG, 5-POLE, PINK

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-295 2946-770-295-ND 45AK7892
Product Name Male connector/plug Terminal Block Adapters Plug, 5-Pole, Pink Wago
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers