WAGO Male connector/plug 770-214

Description
Plug; 4-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet
Description
Plug; 4-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-214 - WAGO
Germantown, WI, United States
Male connector/plug
770-214
Male connector/plug 770-214
Plug; 4-pole; Cod. A; 4,00 mm²; black

Plug; 4-pole; Cod. A; 4,00 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-214-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-214-ND
Headers, Plugs and Sockets 2946-770-214-ND
"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Push-In Connectors - 770-214 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-214
WAGO Push-In Connectors 770-214
Plug

Plug

Supplier's Site
Plug 4-Pole, Black Wago - 29K4654 - Newark, An Avnet Company
Chicago, IL, United States
Plug 4-Pole, Black Wago
29K4654
Plug 4-Pole, Black Wago 29K4654
Plug 4-pole, black

Plug 4-pole, black

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-214 2946-770-214-ND 770-214 29K4654
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Push-In Connectors Plug 4-Pole, Black Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1305-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5417/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details