WAGO Male connector/plug 770-2313

Description
Snap-in plug; 3-pole; Cod. P; 4,00 mm²; red
Request a Quote Datasheet
Description
Snap-in plug; 3-pole; Cod. P; 4,00 mm²; red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-2313 - WAGO
Germantown, WI, United States
Male connector/plug
770-2313
Male connector/plug 770-2313
Snap-in plug; 3-pole; Cod. P; 4,00 mm²; red

Snap-in plug; 3-pole; Cod. P; 4,00 mm²; red

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-2313-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-2313-ND
Headers, Plugs and Sockets 2946-770-2313-ND
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 770-2313 2946-770-2313-ND
Product Name Male connector/plug Headers, Plugs and Sockets
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2702-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2239/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2959-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers