WAGO Male connector/plug 770-793

Description
Snap-in plug; 3-pole; Cod. B; 4,00 mm²; pink
Request a Quote Datasheet
Description
Snap-in plug; 3-pole; Cod. B; 4,00 mm²; pink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-793 - WAGO
Germantown, WI, United States
Male connector/plug
770-793
Male connector/plug 770-793
Snap-in plug; 3-pole; Cod. B; 4,00 mm²; pink

Snap-in plug; 3-pole; Cod. B; 4,00 mm²; pink

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-793-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-793-ND
Headers, Plugs and Sockets 2946-770-793-ND
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Plug Pink Wago - 07AH1836 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug Pink Wago
07AH1836
Snap-In Plug Pink Wago 07AH1836
Snap-in plug pink

Snap-in plug pink

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-793 2946-770-793-ND 07AH1836
Product Name Male connector/plug Headers, Plugs and Sockets Snap-In Plug Pink Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5457/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-1861-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2000-5311/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers