TE Connectivity Pin & Socket Connectors 770835-1

Description
MINI UMNL PIN SN
Request a Quote Datasheet
Description
MINI UMNL PIN SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - 770835-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770835-1
Pin & Socket Connectors 770835-1
MINI UMNL PIN SN

MINI UMNL PIN SN

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
11.2A 600V Electronic Connector
332-770835-1
11.2A 600V Electronic Connector 332-770835-1
Power Pin, Crimp, Male, 11.2A, 600V, Tin Plated Brass Product overview: 770835-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770835-1 can be used for catalog matching and distributor lookup.

Power Pin, Crimp, Male, 11.2A, 600V, Tin Plated Brass Product overview: 770835-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770835-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - A25667TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25667TR-ND
Multi Purpose A25667TR-ND
Pin Contact Tin Crimp 26-30 AWG Stamped

Pin Contact Tin Crimp 26-30 AWG Stamped

Buy Now Datasheet
Multi Purpose - A25667CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25667CT-ND
Multi Purpose A25667CT-ND
Pin Contact Tin Crimp 26-30 AWG Stamped

Pin Contact Tin Crimp 26-30 AWG Stamped

Buy Now Datasheet
Contact, Pin, 30-26Awg, Crimp; Product Range Amp - Te Connectivity - 07H7399 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
07H7399
Contact, Pin, 30-26Awg, Crimp; Product Range Amp - Te Connectivity 07H7399
CONTACT, PIN, 30-26AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, PIN, 30-26AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770835-1 332-770835-1 A25667TR-ND 07H7399
Product Name Pin & Socket Connectors 11.2A 600V Electronic Connector Multi Purpose Contact, Pin, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details