TE Connectivity Rectangular Wire & Cable Connectors & Housings 770353-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Type : Socket, Pin Dimensions Connector Height : 15.24 MM  [.6 INCH ] Connector Length : 19.05 MM  [.75 INCH ] Connector Width : 11.3 MM  [.445 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging), Panel Mount Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Type : Socket, Pin Dimensions Connector Height : 15.24 MM  [.6 INCH ] Connector Length : 19.05 MM  [.75 INCH ] Connector Width : 11.3 MM  [.445 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging), Panel Mount Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770353-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770353-1
Rectangular Wire & Cable Connectors & Housings 770353-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Type : Socket, Pin Dimensions Connector Height : 15.24 MM  [.6 INCH ] Connector Length : 19.05 MM  [.75 INCH ] Connector Width : 11.3 MM  [.445 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging), Panel Mount Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Type : Socket, Pin

Dimensions


  • Connector Height : 15.24 MM  [.6 INCH ]
  • Connector Length : 19.05 MM  [.75 INCH ]
  • Connector Width : 11.3 MM  [.445 INCH ]
  • Row-to-Row Spacing : 3.68 MM  [.145 INCH ]
  • Wire Size (MMSQ) : .2 - .9
  • Wire Size (AWG) : 30 - 18

Electrical Characteristics


  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.68 MM  [.145 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging), Panel Mount
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 770353-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770353-1
Pin & Socket Connectors 770353-1
06P .062 COMM P&S PLUG

06P .062 COMM P&S PLUG

Buy Now
Rectangular Connector Housings - A25760-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25760-ND
Rectangular Connector Housings A25760-ND
"6 Rectangular Connectors - Housings Plug Natural 0.145"" (3.68mm)"

"6 Rectangular Connectors - Housings Plug Natural 0.145"" (3.68mm)"

Buy Now Datasheet
06P .062 Comm P&s Plug Amp - Te Connectivity - 77AC1038 - Newark, An Avnet Company
Chicago, IL, United States
06P .062 Comm P&s Plug Amp - Te Connectivity
77AC1038
06P .062 Comm P&s Plug Amp - Te Connectivity 77AC1038
06P .062 COMM P&S PLUG

06P .062 COMM P&S PLUG

Supplier's Site
06P .062 Comm P&s Plug Rohs Compliant Amp - Te Connectivity - 95B1315 - Newark, An Avnet Company
Chicago, IL, United States
06P .062 Comm P&s Plug Rohs Compliant Amp - Te Connectivity
95B1315
06P .062 Comm P&s Plug Rohs Compliant Amp - Te Connectivity 95B1315
06P .062 COMM P&S PLUG ROHS COMPLIANT: YES

06P .062 COMM P&S PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770353-1 770353-1 A25760-ND 77AC1038
Product Name Rectangular Wire & Cable Connectors & Housings Pin & Socket Connectors Rectangular Connector Housings 06P .062 Comm P&s Plug Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
In-Series Adapters - 1055064-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Rectangular Connector Accessories - 1734-1011-114-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details