WAGO Male connector/plug 770-132/041-000

Description
Plug; with strain relief housing; 2-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet
Description
Plug; with strain relief housing; 2-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-132/041-000 - WAGO
Germantown, WI, United States
Male connector/plug
770-132/041-000
Male connector/plug 770-132/041-000
Plug; with strain relief housing; 2-pole; Cod. A; 4,00 mm²; white

Plug; with strain relief housing; 2-pole; Cod. A; 4,00 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-132/041-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-132/041-000-ND
Headers, Plugs and Sockets 2946-770-132/041-000-ND
"2 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug With Strain Relief Housing; 2-Pole, White Wago - 80Y0391 - Newark, An Avnet Company
Chicago, IL, United States
Plug With Strain Relief Housing; 2-Pole, White Wago
80Y0391
Plug With Strain Relief Housing; 2-Pole, White Wago 80Y0391
Plug with strain relief housing; 2-pole, white

Plug with strain relief housing; 2-pole, white

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-132/041-000 2946-770-132/041-000-ND 80Y0391
Product Name Male connector/plug Headers, Plugs and Sockets Plug With Strain Relief Housing; 2-Pole, White Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2951-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details