TE Connectivity Rectangular Wire & Cable Connectors & Housings 770581-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770581-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770581-1
Rectangular Wire & Cable Connectors & Housings 770581-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Row-to-Row Spacing : 4.14 MM  [.162 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.14 MM  [.162 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-770581-1
Electronic Connector 340-770581-1
(770581-1) 12P MINI UMNL PLUG HSG Product overview: 770581-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770581-1 can be used for catalog matching and distributor lookup.

(770581-1) 12P MINI UMNL PLUG HSG Product overview: 770581-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770581-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 770581-1 - 908419-770581-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 770581-1
908419-770581-1
Rectangular Connectors - 770581-1 908419-770581-1
Manufacturer: TE Connectivity Win Source Part Number: 908419-770581-1 Series: Mini-Universal MATE-N-LOK Features: 12 Rectangular Connectors - Housings Plug White 0.163" (4.14mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 770581 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -770581-1-CSI, A25577, -770581-1-SI, 770581-1-ND, 7705811

Manufacturer: TE Connectivity
Win Source Part Number: 908419-770581-1
Series: Mini-Universal MATE-N-LOK
Features: 12 Rectangular Connectors - Housings Plug White 0.163" (4.14mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 770581
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -770581-1-CSI, A25577, -770581-1-SI, 770581-1-ND, 7705811

Buy Now Datasheet
Rectangular Connector Housings - A25577-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25577-ND
Rectangular Connector Housings A25577-ND
"12 Rectangular Connectors - Housings Plug White 0.163"" (4.14mm)"

"12 Rectangular Connectors - Housings Plug White 0.163"" (4.14mm)"

Buy Now Datasheet
Headers & Wire Housings - 770581-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
770581-1
Headers & Wire Housings 770581-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Downers Grove, IL, United States
Rectangular Connector
770581-1
Rectangular Connector 770581-1
.163"" Centerline, 600 V, 9.5 A max. Housing

.163"" Centerline, 600 V, 9.5 A max. Housing

Supplier's Site Datasheet
CONN PLUG 12POS MINI UNIV-MATE - 792-770581-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 12POS MINI UNIV-MATE
792-770581-1
CONN PLUG 12POS MINI UNIV-MATE 792-770581-1
CONN PLUG 12POS MINI UNIV-MATE

CONN PLUG 12POS MINI UNIV-MATE

Supplier's Site
Connector, Soft Shell; 12; 600 VAC; Plug; Double-Row; Nylon; Plug; White - 70087486 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 12; 600 VAC; Plug; Double-Row; Nylon; Plug; White
70087486
Connector, Soft Shell; 12; 600 VAC; Plug; Double-Row; Nylon; Plug; White 70087486
Crimp Terminal, 22-24 AWG Wire Size, 0.064 “ Insulation Diameter Nylon housing material One piece housing packaging method These soft shell connectors have mini-universal MATE-N-LOK connector line. 0.163 " centerline.

Crimp Terminal, 22-24 AWG Wire Size, 0.064 “ Insulation Diameter

  • Nylon housing material
  • One piece housing packaging method
    These soft shell connectors have mini-universal MATE-N-LOK connector line. 0.163 " centerline.
Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Richardson RFPD Utmel Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770581-1 340-770581-1 908419-770581-1 A25577-ND 770581-1 770581-1 792-770581-1 70087486
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Rectangular Connectors - 770581-1 Rectangular Connector Housings Headers & Wire Housings Rectangular Connector CONN PLUG 12POS MINI UNIV-MATE Connector, Soft Shell; 12; 600 VAC; Plug; Double-Row; Nylon; Plug; White
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) MATE-N-LOK
Voltage Rating 600 volts 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589061-8 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
Rectangular Wire & Cable Connectors & Housings - 102387-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers