TE Connectivity Rectangular Wire & Cable Connectors & Housings 770156-3

Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket Multiple Contact Types : Without Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 20.93 MM  [.824 INCH ] Connector Length : 20.93 MM  [.824 INCH ] Connector Width : 6.23 MM  [.245 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Lock Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket Multiple Contact Types : Without Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 20.93 MM  [.824 INCH ] Connector Length : 20.93 MM  [.824 INCH ] Connector Width : 6.23 MM  [.245 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Lock Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770156-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770156-3
Rectangular Wire & Cable Connectors & Housings 770156-3
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket Multiple Contact Types : Without Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 20.93 MM  [.824 INCH ] Connector Length : 20.93 MM  [.824 INCH ] Connector Width : 6.23 MM  [.245 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Lock Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 4
  • Number of Power Positions : 4
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Multiple Contact Types : Without
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ]
  • Connector Height : 20.93 MM  [.824 INCH ]
  • Connector Length : 20.93 MM  [.824 INCH ]
  • Connector Width : 6.23 MM  [.245 INCH ]
  • Wire Size (MMSQ) : .8 - .9
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Certified, Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Detent Lock
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - A14385-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A14385-ND
Free Hanging, Panel Mount A14385-ND
4 Position Rectangular Plug Connector IDC Tin 18 AWG

4 Position Rectangular Plug Connector IDC Tin 18 AWG

Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
316-770156-3
13A 250V Electronic Connector 316-770156-3
4P Power Connector, 13A, 250V, IDC, Male, Orange, 18AWG Product overview: 770156-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770156-3 can be used for catalog matching and distributor lookup.

4P Power Connector, 13A, 250V, IDC, Male, Orange, 18AWG Product overview: 770156-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770156-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers & Wire Housings - 770156-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
770156-3
Headers & Wire Housings 770156-3
4P CMNL IDC PLUG 18AWG ORG V2

4P CMNL IDC PLUG 18AWG ORG V2

Buy Now
IDC Connectors - 7190163 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7190163
IDC Connectors 7190163
TE Connectivity 770156-3 IDC Connector

TE Connectivity 770156-3 IDC Connector

Supplier's Site
Plug & Socket Connector, Plug, 4 Position, 5.08Mm; Product Range Amp - Te Connectivity - 90F3972 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 4 Position, 5.08Mm; Product Range Amp - Te Connectivity
90F3972
Plug & Socket Connector, Plug, 4 Position, 5.08Mm; Product Range Amp - Te Connectivity 90F3972
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 5.08MM; Product Range:Commercial MATE-N-LOK Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:5.08mm; Contact Termination Type:IDC / IDT; No. of Rows:1 Row; Body Material:Nylon RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 5.08MM; Product Range:Commercial MATE-N-LOK Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:5.08mm; Contact Termination Type:IDC / IDT; No. of Rows:1 Row; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770156-3 A14385-ND 316-770156-3 770156-3 7190163 90F3972
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount 13A 250V Electronic Connector Headers & Wire Housings IDC Connectors Plug & Socket Connector, Plug, 4 Position, 5.08Mm; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Insulation Displacement (IDC) IDC Idc IDC / IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102394-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts
View Details
3 suppliers