WAGO Female connector/socket 770-103

Description
Socket; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet
Description
Socket; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 770-103 - WAGO
Germantown, WI, United States
Female connector/socket
770-103
Female connector/socket 770-103
Socket; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; black

Socket; with strain relief housing; 3-pole; Cod. A; 4,00 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-103-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-103-ND
Headers, Plugs and Sockets 2946-770-103-ND
"3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug & Socket Connector, 3 Position, 5.08Mm; Product Range Wago - 29K4625 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, 3 Position, 5.08Mm; Product Range Wago
29K4625
Plug & Socket Connector, 3 Position, 5.08Mm; Product Range Wago 29K4625
PLUG & SOCKET CONNECTOR, 3 POSITION, 5.08MM; Product Range:WINSTA MIDI Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; Contact Termination Type:Clamp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, 3 POSITION, 5.08MM; Product Range:WINSTA MIDI Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; Contact Termination Type:Clamp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Headers, Plugs and Sockets - 770-103 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
770-103
Headers, Plugs and Sockets 770-103
SOCKET WITH STRAIN RELIEF HOUSIN

SOCKET WITH STRAIN RELIEF HOUSIN

Supplier's Site Datasheet
WAGO Push-In Connectors - 770-103 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-103
WAGO Push-In Connectors 770-103
Socket

Socket

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company ODG (Origin Data Global) Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-103 2946-770-103-ND 29K4625 770-103 770-103
Product Name Female connector/socket Headers, Plugs and Sockets Plug & Socket Connector, 3 Position, 5.08Mm; Product Range Wago Headers, Plugs and Sockets WAGO Push-In Connectors
Termination Operating tool Push-in Clamp
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Current Rating 25.0 amps 23.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2457-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers