TE Connectivity Pin & Socket Connectors 770262-3

Description
06P UMNL SOK HDR ASSY 94VO LF
Request a Quote Datasheet
Description
06P UMNL SOK HDR ASSY 94VO LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - 770262-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770262-3
Pin & Socket Connectors 770262-3
06P UMNL SOK HDR ASSY 94VO LF

06P UMNL SOK HDR ASSY 94VO LF

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770262-3
Pin & Socket Connectors 770262-3
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Singapore, Singapore
12A 600V Electronic Connector
316-770262-3
12A 600V Electronic Connector 316-770262-3
6P 12A 600V Female Socket Power Connector, Wire-to-Board, Gold Product overview: 770262-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770262-3 can be used for catalog matching and distributor lookup.

6P 12A 600V Female Socket Power Connector, Wire-to-Board, Gold Product overview: 770262-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770262-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 770262-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
770262-3-ND
Headers, Receptacles, Female Sockets 770262-3-ND
"6 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"

"6 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"

Buy Now Datasheet
Power Conn, Header, 6Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 41P0040 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Header, 6Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
41P0040
Power Conn, Header, 6Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity 41P0040
POWER CONN, HEADER, 6POS, 1ROW, 6.35MM; No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:1RowsRoHS Compliant: Yes

POWER CONN, HEADER, 6POS, 1ROW, 6.35MM; No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 770262-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
770262-3
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 770262-3
CONN HDR 6POS 0.25 GOLD PCB

CONN HDR 6POS 0.25 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 770262-3 316-770262-3 770262-3-ND 41P0040 770262-3
Product Name Pin & Socket Connectors 12A 600V Electronic Connector Headers, Receptacles, Female Sockets Power Conn, Header, 6Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Through Hole Solder
Voltage Rating 600 volts
Current Rating 19.0 amps
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data