TE Connectivity Rectangular Connector Contacts 770601-2

Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A23962TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A23962TR-ND
Rectangular Connector Contacts A23962TR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 93B0037 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
93B0037
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 93B0037
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:CST-100 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:CST-100 Housings RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:CST-100 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:CST-100 Housings RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Cst-100 Series, Socket, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Te Connectivity - 53Y3672 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Cst-100 Series, Socket, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Te Connectivity
53Y3672
Contact, Cst-100 Series, Socket, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Te Connectivity 53Y3672
Contact, CST-100 Series, Socket, 26 AWG, 22 AWG, Crimp, Phosphor Bronze

Contact, CST-100 Series, Socket, 26 AWG, 22 AWG, Crimp, Phosphor Bronze

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A23962TR-ND 93B0037 53Y3672
Product Name Rectangular Connector Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Contact, Cst-100 Series, Socket, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data