WAGO Male connector/plug 770-2315

Description
Snap-in plug; 5-pole; Cod. P; 4,00 mm²; red
Request a Quote Datasheet
Description
Snap-in plug; 5-pole; Cod. P; 4,00 mm²; red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-2315 - WAGO
Germantown, WI, United States
Male connector/plug
770-2315
Male connector/plug 770-2315
Snap-in plug; 5-pole; Cod. P; 4,00 mm²; red

Snap-in plug; 5-pole; Cod. P; 4,00 mm²; red

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-2315-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-2315-ND
Headers, Plugs and Sockets 2946-770-2315-ND
"5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
WAGO Push-In Connectors - 770-2315 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
770-2315
WAGO Push-In Connectors 770-2315
Snap-in plugred

Snap-in plugred

Supplier's Site
Snap-In Plug Red Wago - 07AH1810 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug Red Wago
07AH1810
Snap-In Plug Red Wago 07AH1810
Snap-in plug red

Snap-in plug red

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-2315 2946-770-2315-ND 770-2315 07AH1810
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Push-In Connectors Snap-In Plug Red Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1981/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers