"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
04P UMNL PIN HDR ASSY W/O DRNS
4 Pos Power Connector, 19A, 600V, Wire-to-Board, Straight, Through Hole Product overview: 770351-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770351-1 can be used for catalog matching and distributor lookup.
POWER CONN, HEADER, 4POS, 1ROW, 6.35MM; No. of Contacts:4Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:1RowsRoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A131115-ND | 770351-1 | 316-770351-1 | 94B8542 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors | Through-Hole 19A 600V Electronic Connector | Power Conn, Header, 4Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole | PCB Mount | ||
| Voltage Rating | 600 volts | 600 volts |