TE Connectivity Rectangular Wire & Cable Connectors & Housings 770331-1

Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 17.8 Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ] Connector Height : 7.62 MM  [.3 INCH ] Connector Length : 19.3 MM  [.76 INCH ] Connector Width : 12.5 MM  [.5 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Wire Size (CMA) : 394.71 - 1776.17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 17.8 Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ] Connector Height : 7.62 MM  [.3 INCH ] Connector Length : 19.3 MM  [.76 INCH ] Connector Width : 12.5 MM  [.5 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Wire Size (CMA) : 394.71 - 1776.17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770331-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770331-1
Rectangular Wire & Cable Connectors & Housings 770331-1
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 17.8 Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ] Connector Height : 7.62 MM  [.3 INCH ] Connector Length : 19.3 MM  [.76 INCH ] Connector Width : 12.5 MM  [.5 INCH ] Row-to-Row Spacing : 3.68 MM  [.145 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 30 - 18 Wire Size (CMA) : 394.71 - 1776.17 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.68 MM  [.145 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Insertion Force (NEWT) : 17.8
  • Number of Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 3

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Compatible Insulation Diameter Range : 1.27 - 2.79 MM  [.05 - .11 INCH ]
  • Connector Height : 7.62 MM  [.3 INCH ]
  • Connector Length : 19.3 MM  [.76 INCH ]
  • Connector Width : 12.5 MM  [.5 INCH ]
  • Row-to-Row Spacing : 3.68 MM  [.145 INCH ]
  • Wire Size (MMSQ) : .2 - .9
  • Wire Size (AWG) : 30 - 18
  • Wire Size (CMA) : 394.71 - 1776.17

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.68 MM  [.145 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Pin & Socket Connectors - 770331-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770331-1
Pin & Socket Connectors 770331-1
03P .062 COMM P&S PLUG

03P .062 COMM P&S PLUG

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770331-1
Pin & Socket Connectors 770331-1
Comm P&S - Plug and C

Comm P&S - Plug and C

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770331-1
Pin & Socket Connectors 770331-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Rectangular Connector Housings - A14010-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14010-ND
Rectangular Connector Housings A14010-ND
"3 Rectangular Connectors - Housings Plug Natural 0.145"" (3.68mm)"

"3 Rectangular Connectors - Housings Plug Natural 0.145"" (3.68mm)"

Buy Now Datasheet
Connectors - 770331-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770331-1
Connectors 770331-1
03P .062 COMM P&S PLUG

03P .062 COMM P&S PLUG

Buy Now
Connector, Soft Shell; 250 VAC; 7 A (Max.); Plug; Nylon; Natural; 3; 0.062 in. - 70087423 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 250 VAC; 7 A (Max.); Plug; Nylon; Natural; 3; 0.062 in.
70087423
Connector, Soft Shell; 250 VAC; 7 A (Max.); Plug; Nylon; Natural; 3; 0.062 in. 70087423
Soft Shell Connector, 250 VAC Voltage Rating, 7 A Current Rating AMP brand Free hanging mount Housing Material: UL 94V-2 Nylon, Natural Color

Soft Shell Connector, 250 VAC Voltage Rating, 7 A Current Rating

  • AMP brand
  • Free hanging mount
  • Housing Material: UL 94V-2 Nylon, Natural Color
Supplier's Site
CONN PLUG W/DETENT 3POS .062 - 792-770331-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG W/DETENT 3POS .062
792-770331-1
CONN PLUG W/DETENT 3POS .062 792-770331-1
CONN PLUG W/DETENT 3POS .062

CONN PLUG W/DETENT 3POS .062

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770331-1 770331-1 A14010-ND 770331-1 70087423 792-770331-1
Product Name Rectangular Wire & Cable Connectors & Housings Pin & Socket Connectors Rectangular Connector Housings Connectors Connector, Soft Shell; 250 VAC; 7 A (Max.); Plug; Nylon; Natural; 3; 0.062 in. CONN PLUG W/DETENT 3POS .062
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging Cable, Free Hanging
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 111446-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors - 1080440-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Surface Mount
View Details
4 suppliers
Standard Circular Connectors - 1-1437720-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Current Rating 2.0 amps
View Details
3 suppliers