TE Connectivity Rectangular Wire & Cable Connectors & Housings 770093-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height (MM) : 31.12 Connector Length (MM) : 25.4 Connector Width (MM) : 16.13 Panel Thickness (Recommended) : 2.29 MM  [.09 INCH ] Row-to-Row Spacing : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height (MM) : 31.12 Connector Length (MM) : 25.4 Connector Width (MM) : 16.13 Panel Thickness (Recommended) : 2.29 MM  [.09 INCH ] Row-to-Row Spacing : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770093-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770093-1
Rectangular Wire & Cable Connectors & Housings 770093-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Number of Signal Positions : 9 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height (MM) : 31.12 Connector Length (MM) : 25.4 Connector Width (MM) : 16.13 Panel Thickness (Recommended) : 2.29 MM  [.09 INCH ] Row-to-Row Spacing : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3
  • Number of Signal Positions : 9

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height (MM) : 31.12
  • Connector Length (MM) : 25.4
  • Connector Width (MM) : 16.13
  • Panel Thickness (Recommended) : 2.29 MM  [.09 INCH ]
  • Row-to-Row Spacing : 5.03 MM  [.198 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.03 MM  [.198 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A25525-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25525-ND
Rectangular Connector Housings A25525-ND
"9 Rectangular Connectors - Housings Receptacle Natural 0.198"" (5.03mm)"

"9 Rectangular Connectors - Housings Receptacle Natural 0.198"" (5.03mm)"

Buy Now Datasheet
Contacts - 770093-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770093-1
Contacts 770093-1
09P .093 COMM P&S RECPT

09P .093 COMM P&S RECPT

Buy Now
Swedesboro, NJ, United States
Contacts
770093-1
Contacts 770093-1
Contacts

Contacts

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770093-1 A25525-ND 770093-1
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25952TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103948-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers