WAGO Female connector/socket 770-725

Description
Snap-in socket; 5-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet
Description
Snap-in socket; 5-pole; Cod. A; 4,00 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 770-725 - WAGO
Germantown, WI, United States
Female connector/socket
770-725
Female connector/socket 770-725
Snap-in socket; 5-pole; Cod. A; 4,00 mm²; white

Snap-in socket; 5-pole; Cod. A; 4,00 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-725-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-725-ND
Headers, Plugs and Sockets 2946-770-725-ND
"5 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"5 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Connector/Terminal/Pin - 11232945 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11232945
Connector/Terminal/Pin 11232945
SNAP-IN SOCKET, WITH PROTRUDING MATING FACE, WHITE. FREE 2 YEAR RADWELL WARRANTY

SNAP-IN SOCKET, WITH PROTRUDING MATING FACE, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Snap-In Socket White Wago - 29K4767 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Socket White Wago
29K4767
Snap-In Socket White Wago 29K4767
Snap-in socket white

Snap-in socket white

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-725 2946-770-725-ND 11232945 29K4767
Product Name Female connector/socket Headers, Plugs and Sockets Connector/Terminal/Pin Snap-In Socket White Wago
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2208/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-2703-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2201/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers